Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CY7C9335A-270AXC

Description
Win Source Part Number: 1226663-CY7C9335A-27 0AXC Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: DVB-ASI, SMPTE-259M Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C9335A270AXC; ECCN: 5A991B Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY7C9335A Base Product Number: CY7C9335 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1226663-CY7C9335A-27 0AXC Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: DVB-ASI, SMPTE-259M Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C9335A270AXC; ECCN: 5A991B Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY7C9335A Base Product Number: CY7C9335 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 1226663-CY7C9335A-270AXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
1226663-CY7C9335A-270AXC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 1226663-CY7C9335A-270AXC
Win Source Part Number: 1226663-CY7C9335A-27 0AXC Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Video Decoder Package: Tray Applications: DVB-ASI, SMPTE-259M Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C9335A270AXC; ECCN: 5A991B Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: -CY7C9335A Base Product Number: CY7C9335 Product Status: Obsolete

Win Source Part Number: 1226663-CY7C9335A-270AXC
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Video Decoder
Package: Tray
Applications: DVB-ASI, SMPTE-259M
Standard Package: 90
Mounting: SMD (SMT)
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C9335A270AXC;
ECCN: 5A991B
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: -CY7C9335A
Base Product Number: CY7C9335
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CY7C9335A-270AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CY7C9335A-270AXC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CY7C9335A-270AXC
IC FRAME CNTRL DESCR 100LQFP

IC FRAME CNTRL DESCR 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1226663-CY7C9335A-270AXC CY7C9335A-270AXC
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Sensor Interface Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface - Interface - Telecom - PEB3265HV1.5 - 086900-PEB3265HV1.5 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
I/O Expanders - 933FM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
3 suppliers