Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
CYPRESS SEMICONDUCTOR CORP.
CY7C68301B-56PVXC -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Interface - Controllers
CY7C68301B-56PVXC
Description
USB BUS CONTROLLER, CMOS, PDSO56
Shenzhen Shengyu Electronics Technology Limited
Done
Description
USB BUS CONTROLLER, CMOS, PDSO56
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68301B-56PVXC
Integrated Circuits (ICs) - Interface - Controllers
CY7C68301B-56PVXC
USB BUS CONTROLLER, CMOS, PDSO56
USB BUS CONTROLLER, CMOS, PDSO56
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Interfaces
Product Number
CY7C68301B-56PVXC
Product Name
Integrated Circuits (ICs) - Interface - Controllers
Technology
USB; USB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
7097913
Specs
Device Type
Transceiver; Transceiver
Features
RoHS
# of Tx
1 #
View Details
Allegro MicroSystems Inc.
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems
A6810SA-T
Specs
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Skyworks Solutions, Inc.
Interface Transceiver IC
SI32176-B-GM
Specs
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
WAGO
Interface module
289-196
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
View Details