Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C68300C-56PVXCT CY7C68300C-56PVXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 131031-CY7C68300C-56 PVXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 131031-CY7C68300C-56 PVXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C68300C-56PVXCT - 131031-CY7C68300C-56PVXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C68300C-56PVXCT
131031-CY7C68300C-56PVXCT
Interface - Interface - Controllers - CY7C68300C-56PVXCT 131031-CY7C68300C-56PVXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 131031-CY7C68300C-56 PVXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Bridge, USB to ATA Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 131031-CY7C68300C-56PVXCT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Purpose: Bridge, USB to ATA
Supply Voltage - Operating: 3.15 V to 3.45 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C68300C-56PVXCT
USB Interface IC CY7C68300C-56PVXCT
USB Interface IC USB Hi Spd Peripherals

USB Interface IC USB Hi Spd Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C68300C-56PVXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C68300C-56PVXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C68300C-56PVXCT
IC USB 2.0 BRIDGE AT2LP 56-SSOP

IC USB 2.0 BRIDGE AT2LP 56-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 131031-CY7C68300C-56PVXCT CY7C68300C-56PVXCT CY7C68300C-56PVXCT
Product Name Interface - Interface - Controllers - CY7C68300C-56PVXCT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 3.45 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 56-SSOP SSOP SSOP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Controllers - CY7C69356-48LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
View Details
3 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD9985AKSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details