Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080251-CY7C68001-56P
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Family Name: CY7C68001-56PVXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 200mA
Alternative Parts (Cross-Reference): FT232HL-Tray; FT232HL -Reel; TPS65986ABZQZR; FT232HQ-Tray;
Introduction Date: February 19, 2001
ECCN: ERA99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
USB BUS CONTROLLER, CMOS, PDSO56
USB Controller USB 2.0 Parallel Interface 56-SSOP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080251-CY7C68001-56PVXC | CY7C68001-56PVXC | CY7C68001-56PVXC |
| Product Name | Interface - Interface - Controllers - CY7C68001-56PVXC | Controllers | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SOP; SSOP; 56-SSOP | SSOP; 56-BSSOP (0.295", 7.50mm Width) | SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |