Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC CY7C68000-56LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000438-CY7C68000-56L FXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000438-CY7C68000-56L FXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC - 000438-CY7C68000-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC
000438-CY7C68000-56LFXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC 000438-CY7C68000-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000438-CY7C68000-56L FXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000438-CY7C68000-56LFXC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7C68000-56LFXC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7C68000-56LFXC
IC TRANSCEIVER FULL 1/1 56QFN

IC TRANSCEIVER FULL 1/1 56QFN

Supplier's Site
Drivers, Receivers, Transceivers - CY7C68000-56LFXC - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CY7C68000-56LFXC
Drivers, Receivers, Transceivers CY7C68000-56LFXC
IC TRANSCEIVER FULL 1/1 56QFN

IC TRANSCEIVER FULL 1/1 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 000438-CY7C68000-56LFXC CY7C68000-56LFXC CY7C68000-56LFXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7C68000-56LFXC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details