Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65632-48AXCT CY7C65632-48AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000430-CY7C65632-48A XCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000430-CY7C65632-48A XCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65632-48AXCT - 000430-CY7C65632-48AXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65632-48AXCT
000430-CY7C65632-48AXCT
Interface - Interface - Controllers - CY7C65632-48AXCT 000430-CY7C65632-48AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000430-CY7C65632-48A XCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000430-CY7C65632-48AXCT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
USB Interface ICs - 1817455 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1817455
USB Interface ICs 1817455
Infineon CY7C65632-48AXCT Controller IC

Infineon CY7C65632-48AXCT Controller IC

Supplier's Site
USB Interface ICs - 1817632P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1817632P
USB Interface ICs 1817632P
Infineon CY7C65632-48AXCT Controller IC

Infineon CY7C65632-48AXCT Controller IC

Supplier's Site
USB Interface ICs - 1817632 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1817632
USB Interface ICs 1817632
Infineon CY7C65632-48AXCT Controller IC

Infineon CY7C65632-48AXCT Controller IC

Supplier's Site
USB Interface IC - CY7C65632-48AXCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65632-48AXCT
USB Interface IC CY7C65632-48AXCT
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65632-48AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65632-48AXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C65632-48AXCT
IC CONTROLLER USB 48TQFP

IC CONTROLLER USB 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 000430-CY7C65632-48AXCT 1817455 1817632P CY7C65632-48AXCT CY7C65632-48AXCT
Product Name Interface - Interface - Controllers - CY7C65632-48AXCT USB Interface ICs USB Interface ICs USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 5.25 V Other; 5 v Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 48-TQFP (7x7) QFP; Tqfp TQFP QFP
Technology USB USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3225-G-FQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details