Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65630-56LTXI CY7C65630-56LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916508-CY7C65630-56L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65630 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CY7C65630-56LTXI, 2832-CY7C65630-56LTX I, CY7C65630-56LTXI-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916508-CY7C65630-56L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65630 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CY7C65630-56LTXI, 2832-CY7C65630-56LTX I, CY7C65630-56LTXI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65630-56LTXI - 916508-CY7C65630-56LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65630-56LTXI
916508-CY7C65630-56LTXI
Interface - Interface - Controllers - CY7C65630-56LTXI 916508-CY7C65630-56LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916508-CY7C65630-56L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65630 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CY7C65630-56LTXI, 2832-CY7C65630-56LTX I, CY7C65630-56LTXI-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916508-CY7C65630-56LTXI
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Family Name: CY7C65630
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CY7C65630-56LTXI, 2832-CY7C65630-56LTXI, CY7C65630-56LTXI-ND

Buy Now Datasheet
 - CY7C65630-56LTXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65630-56LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65630-56LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65630-56LTXI
IC HUB CTLR 4PORT 56-QFN

IC HUB CTLR 4PORT 56-QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C65630-56LTXI
USB Interface IC CY7C65630-56LTXI
USB Interface IC Hi-Speed USB Hub HX2LP

USB Interface IC Hi-Speed USB Hub HX2LP

Buy Now Datasheet
Controllers CY7C65630-56LTXI
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 916508-CY7C65630-56LTXI CY7C65630-56LTXI CY7C65630-56LTXI CY7C65630-56LTXI CY7C65630-56LTXI
Product Name Interface - Interface - Controllers - CY7C65630-56LTXI Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 56-QFN (8x8) PG-VQFN-56 QFN-56 56-VFQFN Exposed Pad
Technology USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details