Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080248-CY7C65630-56L
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC USB HUB CTLR 4PORT 56VQFN
USB Interface IC USB HS Controller
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080248-CY7C65630-56LTXCT | CY7C65630-56LTXCT | CY7C65630-56LTXCT |
| Product Name | Interface - Interface - Controllers - CY7C65630-56LTXCT | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Supply Voltage | Other; 3.15 V ~ 3.45 V | Other | 3.3V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 56-QFN (8x8) | QFN-56 | |
| Technology | USB; USB |