Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65630-56LTXC CY7C65630-56LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000429-CY7C65630-56L TXC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): ISP1521BEGA; USB2533i-1080AENTR; ISP1521BEUM; USB3813-1080XY-TR; Introduction Date: March 07, 2005 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000429-CY7C65630-56L TXC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): ISP1521BEGA; USB2533i-1080AENTR; ISP1521BEUM; USB3813-1080XY-TR; Introduction Date: March 07, 2005 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65630-56LTXC - 000429-CY7C65630-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65630-56LTXC
000429-CY7C65630-56LTXC
Interface - Interface - Controllers - CY7C65630-56LTXC 000429-CY7C65630-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000429-CY7C65630-56L TXC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): ISP1521BEGA; USB2533i-1080AENTR; ISP1521BEUM; USB3813-1080XY-TR; Introduction Date: March 07, 2005 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000429-CY7C65630-56LTXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: CY7C65620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Alternative Parts (Cross-Reference): ISP1521BEGA; USB2533i-1080AENTR; ISP1521BEUM; USB3813-1080XY-TR;
Introduction Date: March 07, 2005
ECCN: 5A991.b.4.b
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CY7C65630-56LTXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65630-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65630-56LTXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65630-56LTXC
IC USB HUB CTLR 4PORT 56VQFN

IC USB HUB CTLR 4PORT 56VQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C65630-56LTXC
USB Interface IC CY7C65630-56LTXC
USB Interface IC USB HS Controller

USB Interface IC USB HS Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 000429-CY7C65630-56LTXC CY7C65630-56LTXC CY7C65630-56LTXC CY7C65630-56LTXC
Product Name Interface - Interface - Controllers - CY7C65630-56LTXC Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Supply Voltage Other; 3.15 V ~ 3.45 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 56-QFN (8x8) PG-VQFN-56 QFN-56
Technology USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state - 74LVC541APW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details