Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Controllers CY7C65621-56LTXI

Description
Win Source Part Number: 1170870-CY7C65621-56 LTXI Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP Lite™ Package: Tray Standard Package: 2,600 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY7C6562156LTXI; ECCN: 5A991B4B Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C65621-56LT XI,2156-CY7C65621-56 LTXI,CY7C6562156LTXI ,428-3308,-CY7C65621 -56LTXI Base Product Number: CY7C65621
Request a Quote Datasheet
Description
Win Source Part Number: 1170870-CY7C65621-56 LTXI Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP Lite™ Package: Tray Standard Package: 2,600 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY7C6562156LTXI; ECCN: 5A991B4B Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C65621-56LT XI,2156-CY7C65621-56 LTXI,CY7C6562156LTXI ,428-3308,-CY7C65621 -56LTXI Base Product Number: CY7C65621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1170870-CY7C65621-56LTXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1170870-CY7C65621-56LTXI
Integrated Circuits (ICs) - Interface - Controllers 1170870-CY7C65621-56LTXI
Win Source Part Number: 1170870-CY7C65621-56 LTXI Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP Lite™ Package: Tray Standard Package: 2,600 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CY7C6562156LTXI; ECCN: 5A991B4B Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C65621-56LT XI,2156-CY7C65621-56 LTXI,CY7C6562156LTXI ,428-3308,-CY7C65621 -56LTXI Base Product Number: CY7C65621

Win Source Part Number: 1170870-CY7C65621-56LTXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: EZ-USB HX2LP Lite™
Package: Tray
Standard Package: 2,600
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CY7C6562156LTXI;
ECCN: 5A991B4B
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C65621-56LTXI,2156-CY7C65621-56LTXI,CY7C6562156LTXI,428-3308,-CY7C65621-56LTXI
Base Product Number: CY7C65621

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65621-56LTXI
USB Interface IC CY7C65621-56LTXI
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65621-56LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65621-56LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65621-56LTXI
IC HUB CONTROLLER USB 56QFN

IC HUB CONTROLLER USB 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1170870-CY7C65621-56LTXI CY7C65621-56LTXI CY7C65621-56LTXI
Product Name Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3.15V ~ 3.45V 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32177-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers