Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031736-CY7C65621-56
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
USB Interface IC EZ-USB HX2LP Lite LO PWR USB 2.0 Hub
IC USB CTLR 2.0 2-PORT AEC 56QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1031736-CY7C65621-56LTXCT | CY7C65621-56LTXCT | CY7C65621-56LTXCT |
| Product Name | Interface - Interface - Controllers - CY7C65621-56LTXCT | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3.15 V ~ 3.45 V | 3.3V | Other |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 56-QFN (8x8) | QFN-56 | |
| Features | RoHS |