Cypress Semiconductor Corp. Controllers CY7C65620-56LFXAT

Description
USB Hub Controller USB 2.0 USB Interface 56-Sawn QFN (8x8)
Description
USB Hub Controller USB 2.0 USB Interface 56-Sawn QFN (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C65620-56LFXAT is a low power USB 2.0 hub controller designed for automotive and industrial applications, operating within a temperature range of -40 ¬8C to 85 ¬8C. It supports up to two downstream ports and is compliant with the USB 2.0 specification, having received USB-IF certification. The device features a single transaction translator and supports both bus powered and self powered modes. This controller is packaged in a compact 56-pin QFN format and includes integrated upstream and downstream termination resistors, as well as port status indicator control. It requires a single power supply and has an internal regulator to reduce overall costs. The CY7C65620-56LFXAT is also configurable via an external SPI EEPROM, allowing customization of various parameters such as Vendor ID and power settings. Engineers looking for a reliable USB hub controller with automotive-grade specifications may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The CY7C65620-56LFXAT is a low power USB 2.0 hub controller designed for automotive and industrial applications, operating within a temperature range of -40 ¬8C to 85 ¬8C. It supports up to two downstream ports and is compliant with the USB 2.0 specification, having received USB-IF certification. The device features a single transaction translator and supports both bus powered and self powered modes. This controller is packaged in a compact 56-pin QFN format and includes integrated upstream and downstream termination resistors, as well as port status indicator control. It requires a single power supply and has an internal regulator to reduce overall costs. The CY7C65620-56LFXAT is also configurable via an external SPI EEPROM, allowing customization of various parameters such as Vendor ID and power settings. Engineers looking for a reliable USB hub controller with automotive-grade specifications may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Controllers - CY7C65620-56LFXAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 2.0 USB Interface 56-Sawn QFN (8x8)

USB Hub Controller USB 2.0 USB Interface 56-Sawn QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number CY7C65620-56LFXAT
Product Name Controllers
Technology USB; USB
Device Type CardBus Controller
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - RFX8050W - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 16-XFQFN Exposed Pad
View Details
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details