Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65221-24LTXI CY7C65221-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867783-CY7C65221-24L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, SPI, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Tray Family Name: CY7C65221 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867783-CY7C65221-24L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, SPI, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Tray Family Name: CY7C65221 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65221-24LTXI - 867783-CY7C65221-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65221-24LTXI
867783-CY7C65221-24LTXI
Interface - Interface - Controllers - CY7C65221-24LTXI 867783-CY7C65221-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867783-CY7C65221-24L TXI Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, SPI, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Tray Family Name: CY7C65221 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867783-CY7C65221-24LTXI
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 I²C, SPI, UART Interface 24-QFN (4x4)
Package: 24-UFQFN Exposed Pad
Package: Tray
Family Name: CY7C65221
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65221-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65221-24LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65221-24LTXI
IC USB CNTRLR I2C/SPI/UART 24QFN

IC USB CNTRLR I2C/SPI/UART 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 867783-CY7C65221-24LTXI CY7C65221-24LTXI
Product Name Interface - Interface - Controllers - CY7C65221-24LTXI Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details