Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65213-32LTXIT CY7C65213-32LTXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846584-CY7C65213-32L TXIT Features: Interface Package: Reel - TR Family Name: CY7C65213 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY7C65213-32LTXI TCT, 428-CY7C65213-32LTXI TTR, CY7C65213-32LTXIT-ND , 428-CY7C65213-32LTXI TDKR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846584-CY7C65213-32L TXIT Features: Interface Package: Reel - TR Family Name: CY7C65213 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY7C65213-32LTXI TCT, 428-CY7C65213-32LTXI TTR, CY7C65213-32LTXIT-ND , 428-CY7C65213-32LTXI TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65213-32LTXIT - 846584-CY7C65213-32LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65213-32LTXIT
846584-CY7C65213-32LTXIT
Interface - Interface - Controllers - CY7C65213-32LTXIT 846584-CY7C65213-32LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846584-CY7C65213-32L TXIT Features: Interface Package: Reel - TR Family Name: CY7C65213 Categories: Integrated Circuits (ICs) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY7C65213-32LTXI TCT, 428-CY7C65213-32LTXI TTR, CY7C65213-32LTXIT-ND , 428-CY7C65213-32LTXI TDKR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 846584-CY7C65213-32LTXIT
Features: Interface
Package: Reel - TR
Family Name: CY7C65213
Categories: Integrated Circuits (ICs)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-CY7C65213-32LTXITCT, 428-CY7C65213-32LTXITTR, CY7C65213-32LTXIT-ND, 428-CY7C65213-32LTXITDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65213-32LTXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65213-32LTXIT
Integrated Circuits (ICs) - Interface - Controllers CY7C65213-32LTXIT
IC USB TO UART BRIDGE 32QFN

IC USB TO UART BRIDGE 32QFN

Supplier's Site
USB Interface IC - CY7C65213-32LTXIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65213-32LTXIT
USB Interface IC CY7C65213-32LTXIT
USB Interface IC USB-UART LP Bridge Controller

USB Interface IC USB-UART LP Bridge Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 846584-CY7C65213-32LTXIT CY7C65213-32LTXIT CY7C65213-32LTXIT
Product Name Interface - Interface - Controllers - CY7C65213-32LTXIT Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details