Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65211-24LTXI CY7C65211-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709979-CY7C65211-24L TXI Packaging: Tray Protocol: USB Function: Bridge, USB to I2C Interface: UART Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: CY7C65211 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709979-CY7C65211-24L TXI Packaging: Tray Protocol: USB Function: Bridge, USB to I2C Interface: UART Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: CY7C65211 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65211-24LTXI - 709979-CY7C65211-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65211-24LTXI
709979-CY7C65211-24LTXI
Interface - Interface - Controllers - CY7C65211-24LTXI 709979-CY7C65211-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709979-CY7C65211-24L TXI Packaging: Tray Protocol: USB Function: Bridge, USB to I2C Interface: UART Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: CY7C65211 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709979-CY7C65211-24LTXI
Packaging: Tray
Protocol: USB
Function: Bridge, USB to I2C
Interface: UART
Supply Current: 20mA
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: CY7C65211
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 5.5V

Buy Now
 - CY7C65211-24LTXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65211-24LTXI
USB Interface IC CY7C65211-24LTXI
USB Interface IC USB-Serial Single-CH Bridge

USB Interface IC USB-Serial Single-CH Bridge

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65211-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65211-24LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65211-24LTXI
IC USB TO SERIAL BRIDGE 24QFN

IC USB TO SERIAL BRIDGE 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709979-CY7C65211-24LTXI CY7C65211-24LTXI CY7C65211-24LTXI CY7C65211-24LTXI
Product Name Interface - Interface - Controllers - CY7C65211-24LTXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.71V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Power Switch ICs - 9198755 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 45 v
Package Type Sot-223
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers