Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63813-SXC CY7C63813-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000418-CY7C63813-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000418-CY7C63813-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63813-SXC - 000418-CY7C63813-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63813-SXC
000418-CY7C63813-SXC
Interface - Interface - Controllers - CY7C63813-SXC 000418-CY7C63813-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000418-CY7C63813-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000418-CY7C63813-SXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C63813-SXC
USB Interface IC CY7C63813-SXC
USB Interface IC USB Peripheral Cntrl 8K/256 18-SOIC

USB Interface IC USB Peripheral Cntrl 8K/256 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63813-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63813-SXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63813-SXC
IC USB PERIPHERAL CTRLR 18-SOIC

IC USB PERIPHERAL CTRLR 18-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 000418-CY7C63813-SXC CY7C63813-SXC CY7C63813-SXC
Product Name Interface - Interface - Controllers - CY7C63813-SXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 18-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897972 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GM,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers