Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050694-CY7C63813-PXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
USB Interface IC USB Peripheral Cntrl 8K/256 18-PDIP
IC USB PERIPHERAL CTRLR 18-DIP
IC USB PERIPHERAL CTRLR 18-DIP
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050694-CY7C63813-PXC | CY7C63813-PXC | 217-CY7C63813-PXC | CY7C63813-PXC |
| Product Name | Interface - Interface - Controllers - CY7C63813-PXC | USB Interface IC | IC USB PERIPHERAL CTRLR 18-DIP | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 4 V ~ 5.5 V | 5V; Other; 5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; PDIP; 18-PDIP | DIP; 18-DIP (0.300, 7.62mm) | ||
| Features | RoHS | RoHS |