Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63803-LQXC CY7C63803-LQXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080241-CY7C63803-LQX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080241-CY7C63803-LQX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63803-LQXC - 080241-CY7C63803-LQXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63803-LQXC
080241-CY7C63803-LQXC
Interface - Interface - Controllers - CY7C63803-LQXC 080241-CY7C63803-LQXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080241-CY7C63803-LQX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080241-CY7C63803-LQXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C63803-LQXC
USB Interface IC CY7C63803-LQXC
USB Interface IC USB Peripheral Cntrl 8K/256 24-QFN

USB Interface IC USB Peripheral Cntrl 8K/256 24-QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63803-LQXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63803-LQXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63803-LQXC
IC CONTROLLER USB 24QFN

IC CONTROLLER USB 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 080241-CY7C63803-LQXC CY7C63803-LQXC CY7C63803-LQXC
Product Name Interface - Interface - Controllers - CY7C63803-LQXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Controllers - ADM6999GX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details