Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63801-SXC CY7C63801-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080240-CY7C63801-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080240-CY7C63801-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63801-SXC - 080240-CY7C63801-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63801-SXC
080240-CY7C63801-SXC
Interface - Interface - Controllers - CY7C63801-SXC 080240-CY7C63801-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080240-CY7C63801-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080240-CY7C63801-SXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63801-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63801-SXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63801-SXC
IC USB PERIPHERAL CTRLR 16SOIC

IC USB PERIPHERAL CTRLR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C63801-SXC
USB Interface IC CY7C63801-SXC
USB Interface IC USB Peripheral Cntrl 4K/256 16-SOIC

USB Interface IC USB Peripheral Cntrl 4K/256 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 080240-CY7C63801-SXC CY7C63801-SXC CY7C63801-SXC
Product Name Interface - Interface - Controllers - CY7C63801-SXC Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Supply Voltage Other; 4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details