Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4425-10AC CY7C4425-10AC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054377-CY7C4425-10A C Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 5 V Access Time: 8 ns Density: 1 kb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 64 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C4425-10ACCY7C442 510AC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054377-CY7C4425-10A C Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 5 V Access Time: 8 ns Density: 1 kb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 64 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C4425-10ACCY7C442 510AC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4425-10AC - 1054377-CY7C4425-10AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4425-10AC
1054377-CY7C4425-10AC
Logic - Logic - FIFOs Memory - CY7C4425-10AC 1054377-CY7C4425-10AC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054377-CY7C4425-10A C Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 MHz Operating Supply Voltage: 5 V Access Time: 8 ns Density: 1 kb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 64 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C4425-10ACCY7C442 510AC; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054377-CY7C4425-10AC
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 5 V
Access Time: 8 ns
Density: 1 kb
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 64
Categories: Logic - FIFOs Memory
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7C4425-10ACCY7C442510AC;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1054377-CY7C4425-10AC
Product Name Logic - Logic - FIFOs Memory - CY7C4425-10AC
Memory Category FIFO
Access Time 8 ns
Operating Temperature -40 C (-40 F)
Density 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 577578-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers