Rochester Electronics Logic - Logic - FIFOs Memory - CY7C421-10VC CY7C421-10VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867768-CY7C421-10VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867768-CY7C421-10VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C421-10VC - 867768-CY7C421-10VC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C421-10VC
867768-CY7C421-10VC
Logic - Logic - FIFOs Memory - CY7C421-10VC 867768-CY7C421-10VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867768-CY7C421-10VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867768-CY7C421-10VC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 28-SOJ
Package: Bulk
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C421-10VC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C421-10VC
Logic - FIFOs Memory CY7C421-10VC
FIFO, 512X9, 10NS, ASYNCHRONOUS

FIFO, 512X9, 10NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867768-CY7C421-10VC CY7C421-10VC
Product Name Logic - Logic - FIFOs Memory - CY7C421-10VC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-SOJ
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7203A-50RC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family CMOS
Package Type DIP; PDIP28
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 51-20538Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers