Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C421-15AXC CY7C421-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165513-CY7C421-15AX C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C421 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 65mA Alternative Parts (Cross-Reference): FQ01L25PFI; FQ01L50PF; FQ01L25PF; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165513-CY7C421-15AX C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C421 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 65mA Alternative Parts (Cross-Reference): FQ01L25PFI; FQ01L50PF; FQ01L25PF; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C421-15AXC - 1165513-CY7C421-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C421-15AXC
1165513-CY7C421-15AXC
Logic - Logic - FIFOs Memory - CY7C421-15AXC 1165513-CY7C421-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165513-CY7C421-15AX C Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C421 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 65mA Alternative Parts (Cross-Reference): FQ01L25PFI; FQ01L50PF; FQ01L25PF; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165513-CY7C421-15AXC
Series: CY7C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 65mA
Alternative Parts (Cross-Reference): FQ01L25PFI; FQ01L50PF; FQ01L25PF;
Introduction Date: October 25, 1996
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C421-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C421-15AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C421-15AXC
IC ASYNC FIFO MEM 512X9 32-TQFP

IC ASYNC FIFO MEM 512X9 32-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165513-CY7C421-15AXC CY7C421-15AXC
Product Name Logic - Logic - FIFOs Memory - CY7C421-15AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 16-2948-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers