Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164670-CY7C09369V-9
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 288Kb (16K x 18)
Access Time: 9ns
Part Status: Obsolete(EOL)
Family Name: CY7C09369V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 67MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V9369L9PFG; 70V9369L9PF8; 70V9369L9PF;
Introduction Date: October 19, 1997
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC SRAM 288KBIT PARALLEL 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1164670-CY7C09369V-9AXC | CY7C09369V-9AXC |
| Product Name | Memory - RAM - CY7C09369V-9AXC | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 9 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |