Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXI CY7B9945V-2AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164511-CY7B9945V-2A XI Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AIT; CY7B9945V-5AXI; CY7B9945V-2AI; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164511-CY7B9945V-2A XI Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AIT; CY7B9945V-5AXI; CY7B9945V-2AI; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXI
1164511-CY7B9945V-2AXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXI 1164511-CY7B9945V-2AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164511-CY7B9945V-2A XI Series: RoboClock Packaging: Tray Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AIT; CY7B9945V-5AXI; CY7B9945V-2AI; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: Republic of Korea Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164511-CY7B9945V-2AXI
Series: RoboClock
Packaging: Tray
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY7B9945
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7B9945V-2AIT; CY7B9945V-5AXI; CY7B9945V-2AI;
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9945V-2AXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9945V-2AXI
IC CLK BUFF 11OUT 200MHZ 52LQFP

IC CLK BUFF 11OUT 200MHZ 52LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164511-CY7B9945V-2AXI CY7B9945V-2AXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-2AXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Application Specific Clock/Timing - 336-2452-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details