Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JXC CY7B991V-5JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080145-CY7B991V-5JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JC; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080145-CY7B991V-5JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JC; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JXC
080145-CY7B991V-5JXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JXC 080145-CY7B991V-5JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080145-CY7B991V-5JXC Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JC; CY7B991V-5JCT; CY7B991V-5JXC; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080145-CY7B991V-5JXC
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991V-5JXCT; CY7B991V-5JC; CY7B991V-5JCT; CY7B991V-5JXC;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 080145-CY7B991V-5JXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JXC
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock/Timing - Application Specific - SI5013-D-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 675 MHz
View Details
I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details