Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JI CY7B991-5JI

Description
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7B991-5JI - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JI - 080141-CY7B991-5JI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JI
080141-CY7B991-5JI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JI 080141-CY7B991-5JI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080141-CY7B991-5JI Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CY7B991-5JXIT; CY7B991-5JIT; CY7B991-5JI; CY7B991-5JXI; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080141-CY7B991-5JI
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State, TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991-5JXIT; CY7B991-5JIT; CY7B991-5JI; CY7B991-5JXI;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY7B991-5JI 080141-CY7B991-5JI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-5JI
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface CMOS TTL; TTL
Package Type Surface Mount; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 728-LMK03001CISQ - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS, LVDS, LVPECL
Package Type Bulk
Supply Voltage 3.15 to 3.45 volts
View Details
4 suppliers