The CY2308SXI-1T is a 3.3 V zero delay buffer in a 16-pin SOIC package, designed to distribute high-speed clocks with input-to-output skew under 250 ps and output-to-output skew under 200 ps. It operates from 10 MHz to 133 MHz and features two banks of four three-stateable outputs controlled by select inputs. The device has a typical cycle-to-cycle jitter of 75 ps at 66 MHz and 15 pF load. Industrial temperature range operation is specified, with less than 25 μA current draw in power-down mode. The part supports selectable feedback paths and PLL shutdown on REF input absence.
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY2308SXI-1T
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 16SOIC Product overview: CY2308SXI-1T from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2308SXI-1T can be used for catalog matching and distributor lookup.
IC CLK ZDB 8OUT 133MHZ 16SOIC
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | CY2308SXI-1T | CY2308SXI-1T-ND | 728-CY2308SXI-1T | CY2308SXI-1T |
| Product Name | Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1T | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | LVCMOS | LVCMOS | |
| Package Type | PG-DSO-16 | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |