IC RECEIVER 28PLCC
Telecom Interface ICs HOTLink Receiver COM
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY7B933-JXC | CY7B933-JXC |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Telecom Interface ICs |
| Technology | Fibre Channel | |
| Device Type | Receiver; Sensor Interface | |
| Supply Voltage | Other | 5V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |