Cypress Semiconductor Corp. Flip Flops CY74FCT821ATQCT-CY

Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT821ATQCT-CY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT821ATQCT-CY - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT821ATQCT-CY
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT821ATQCT-CY
BUS DRIVER, FCT SERIES, 1 FUNC

BUS DRIVER, FCT SERIES, 1 FUNC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT821ATQCT-CY CY74FCT821ATQCT-CY
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
3 suppliers
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details