Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT2541TQC

Description
Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT2541TQC - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1378219-CY74FCT2541TQC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1378219-CY74FCT2541TQC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1378219-CY74FCT2541TQC
Win Source Part Number: 1378219-CY74FCT2541T QC Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Package: Bulk Product Status: Active Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-SSOP Base Product Number: 74FCT2541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 15mA, 12mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1378219-CY74FCT2541TQC
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Cypress Semiconductor Corp
Package: Bulk
Product Status: Active
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-SSOP
Base Product Number: 74FCT2541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 15mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number CY74FCT2541TQC 1378219-CY74FCT2541TQC
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260853-SI3050-E1-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers