Cypress Semiconductor Corp. Logic - Logic - Flip Flops - CY74FCT16374ATPAC CY74FCT16374ATPAC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723120-CY74FCT16374A TPAC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0003+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723120-CY74FCT16374A TPAC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0003+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CY74FCT16374ATPAC
723120-CY74FCT16374ATPAC
Logic - Logic - Flip Flops - CY74FCT16374ATPAC 723120-CY74FCT16374ATPAC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 723120-CY74FCT16374A TPAC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0003+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 723120-CY74FCT16374ATPAC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 0003+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 723120-CY74FCT16374ATPAC
Product Name Logic - Logic - Flip Flops - CY74FCT16374ATPAC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74HCT1G00GW/S400,1 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT353
View Details
 - 54L78FM/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type CFP
View Details