Cypress Semiconductor Corp. Memory - RAM - CY62146VLL-70BAI CY62146VLL-70BAI

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986625-CY62146VLL-70 BAI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 48 Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 15 mA Address Bus Width: 18 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986625-CY62146VLL-70 BAI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 48 Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 15 mA Address Bus Width: 18 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62146VLL-70BAI - 986625-CY62146VLL-70BAI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62146VLL-70BAI
986625-CY62146VLL-70BAI
Memory - RAM - CY62146VLL-70BAI 986625-CY62146VLL-70BAI
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986625-CY62146VLL-70 BAI Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Access Time: 70 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 48 Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 15 mA Address Bus Width: 18 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986625-CY62146VLL-70BAI
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Access Time: 70 ns
Density: 4 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 48
Categories: RAM
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 15 mA
Address Bus Width: 18 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 986625-CY62146VLL-70BAI
Product Name Memory - RAM - CY62146VLL-70BAI
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 4000 kbits
Package Type BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28037126 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers