Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DL814ZXC CY2DL814ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164201-CY2DL814ZXC Series: ComLink Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVDS, LVPECL, LVTTL Output: LVDS Part Status: Obsolete(EOL) Family Name: CY2DL814 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NBSG14BAHTBG; NBSG14BA; NBSG14BAR2G; Introduction Date: July 02, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164201-CY2DL814ZXC Series: ComLink Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVDS, LVPECL, LVTTL Output: LVDS Part Status: Obsolete(EOL) Family Name: CY2DL814 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NBSG14BAHTBG; NBSG14BA; NBSG14BAR2G; Introduction Date: July 02, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DL814ZXC - 1164201-CY2DL814ZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DL814ZXC
1164201-CY2DL814ZXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DL814ZXC 1164201-CY2DL814ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164201-CY2DL814ZXC Series: ComLink Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVDS, LVPECL, LVTTL Output: LVDS Part Status: Obsolete(EOL) Family Name: CY2DL814 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NBSG14BAHTBG; NBSG14BA; NBSG14BAR2G; Introduction Date: July 02, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164201-CY2DL814ZXC
Series: ComLink
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVDS, LVPECL, LVTTL
Output: LVDS
Part Status: Obsolete(EOL)
Family Name: CY2DL814
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NBSG14BAHTBG; NBSG14BA; NBSG14BAR2G;
Introduction Date: July 02, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY2DL814ZXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16

Low Skew Clock Driver, 2DL Series, 4 True Output(s), PDSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1164201-CY2DL814ZXC CY2DL814ZXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2DL814ZXC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount SOP; SSOP
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details