Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXC CY29947AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772016-CY29947AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9447BD,151; PCK9447BD,157; PCK9447BD; 83947AYILN; Introduction Date: February 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772016-CY29947AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9447BD,151; PCK9447BD,157; PCK9447BD; 83947AYILN; Introduction Date: February 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXC
772016-CY29947AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXC 772016-CY29947AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772016-CY29947AXC Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Part Status: Obsolete(EOL) Family Name: CY29947 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK9447BD,151; PCK9447BD,157; PCK9447BD; 83947AYILN; Introduction Date: February 07, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772016-CY29947AXC
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: CY29947
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK9447BD,151; PCK9447BD,157; PCK9447BD; 83947AYILN;
Introduction Date: February 07, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 772016-CY29947AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29947AXC
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11369-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details