Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772015-CY29942AXIT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29942
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK942CBD,157; PCK942CBD,151; MPC942CFA; PCK942CBD,128;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 772015-CY29942AXIT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXIT |
| Device Type | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Surface Mount |