Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351IDBR

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBR - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351IDBR
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351IDBR
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351IDBR - 915188-CDC351IDBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351IDBR
915188-CDC351IDBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351IDBR 915188-CDC351IDBR
Manufacturer: Texas Instruments Win Source Part Number: 915188-CDC351IDBR Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDC351 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CDC351IDBRG4, CDC351IDBRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915188-CDC351IDBR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDC351
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CDC351IDBRG4, CDC351IDBRG4-ND

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351IDBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351IDBRDKR-ND
Clock Buffers, Drivers 296-CDC351IDBRDKR-ND
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351IDBRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351IDBRCT-ND
Clock Buffers, Drivers 296-CDC351IDBRCT-ND
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351IDBRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351IDBRTR-ND
Clock Buffers, Drivers 296-CDC351IDBRTR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC351IDBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC351IDBR
Clock/Timing - Clock Buffers, Drivers CDC351IDBR
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351IDBR 915188-CDC351IDBR 296-CDC351IDBRDKR-ND CDC351IDBR
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351IDBR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVTTL LVTTL
Package Type SOIC,SSOP Surface Mount; 24-SSOP Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers
Clock and Timing IC - 728-CDCE906R007PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers