Win Source Part Number: 1218555-CY2907SL-262
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Type: Clock Generator
Package: Bulk
Frequency - Max: 100MHz
Standard Package: 1,940
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Alternative Parts (Cross-Reference): CY2907SL262;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: -CY2907SL,CYPCYPCY29
Base Product Number: CY2907
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1218555-CY2907SL-262 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |