The CY28510OC is a clock generator IC that provides 15 clock outputs at either 33.27 MHz or 66.669 MHz, along with a reference clock output of 14.318 MHz. It features programmable output options, including the ability to enable or disable outputs and select frequency division via I2C interface, which operates up to 1 MHz. The device supports spread spectrum clocking and has a synchronous clock stop function to manage output states effectively. It is housed in a 48-pin Shrunk Small Outline package (SSOP) and is suitable for commercial applications with an operating temperature range of 0° to 70°C. The I2C address can be configured using two address selection pins, allowing for flexibility in system integration.
Processor Specific Clock Generator, 66.669MHz, CMOS, PDSO48
Clock Generator IC 14.318MHz 1 48-BSSOP (0.295", 7.50mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY28510OC | CY28510OC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock, Crystal |
| Package Type | SOP; SSOP | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts |