Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080101-CY25823ZXCT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC CLOCK DIFF SS 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 080101-CY25823ZXCT | CY25823ZXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25823ZXCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 16-TSSOP | SSOP |