Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1 CY2410SC-1

Description
Video Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Video Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2410SC-1 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 27MHz, CMOS, PDSO8

Video Clock Generator, 27MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1 - 248259-CY2410SC-1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1
248259-CY2410SC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1 248259-CY2410SC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248259-CY2410SC-1 Family Name: CY2410 Alternative Parts (Cross-Reference): CY2410SC-1T; CY2410SXC-1; CY2410SXC-1T; MK3754S; Introduction Date: February 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248259-CY2410SC-1
Family Name: CY2410
Alternative Parts (Cross-Reference): CY2410SC-1T; CY2410SXC-1; CY2410SXC-1T; MK3754S;
Introduction Date: February 12, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2410SC-1
Clock Generators, PLLs, Frequency Synthesizers CY2410SC-1
Clock Generator IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2410SC-1 248259-CY2410SC-1 CY2410SC-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SC-1 Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9540BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 655 MHz
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details