1-to-9 PLL Clock Driver 24-TSSOP 0 to 70
PLL Clock Driver, 1:9, 125MHz, LVTTL, 3.3V, TSSOP Product overview: CDC2509BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509BPWR can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 126781-CDC2509BPWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2509BPWR | 728-CDC2509BPWR | 296-6682-2-ND | 126781-CDC2509BPWR | CDC2509BPWR | CDC2509BPWR | CDC2509BPWR |
| Product Name | CDC2509B 1-to-9 PLL Clock Driver | 125MHz 3.3V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509BPWR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Driver | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Package Type | Tape and Reel | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 24-TSSOP | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Frequency | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz |