Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1HT CY2309ZXI-1HT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203026-CY2309ZXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203026-CY2309ZXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1HT
203026-CY2309ZXI-1HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1HT 203026-CY2309ZXI-1HT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203026-CY2309ZXI-1HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203026-CY2309ZXI-1HT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2309ZXI-1HT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2309ZXI-1HT
IC CLK ZDB 9OUT 133MHZ 16TSSOP

IC CLK ZDB 9OUT 133MHZ 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 203026-CY2309ZXI-1HT CY2309ZXI-1HT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1HT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-027-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Application Specific Clock/Timing - 336-1276-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details