Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080078-CY2308SXI-1
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Cypress Semiconductor, CY2308SXI-1
Cypress Semiconductor, CY2308SXI-1
Cypress Semiconductor, CY2308SXI-1
IC CLK ZDB 8OUT 133MHZ 16SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 080078-CY2308SXI-1 | 2015-CY2308SXI-1-ND | CY2308SXI-1 | 1949014P | 1949014 | CY2308SXI-1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-1 | Clock Generators, PLLs, Frequency Synthesizers | Clock Buffers | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |