Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXCT CY22394FXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806188-CY22394FXCT Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 200MHz, 400MHz Number of Circuits: 1 Input: LVTTL, Crystal Output: CMOS, PECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22394
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806188-CY22394FXCT Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 200MHz, 400MHz Number of Circuits: 1 Input: LVTTL, Crystal Output: CMOS, PECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22394
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXCT
806188-CY22394FXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXCT 806188-CY22394FXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806188-CY22394FXCT Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 200MHz, 400MHz Number of Circuits: 1 Input: LVTTL, Crystal Output: CMOS, PECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: CY22394

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806188-CY22394FXCT
Packaging: Reel
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD
Frequency - Max: 200MHz, 400MHz
Number of Circuits: 1
Input: LVTTL, Crystal
Output: CMOS, PECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: CY22394

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22394FXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22394FXCT
IC CLOCK GEN PROG 16-TSSOP

IC CLOCK GEN PROG 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 806188-CY22394FXCT CY22394FXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22394FXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; ECL; PECL; CMOS, PECL CMOS; ECL; PECL; CMOS, PECL
Package Type Surface Mount SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 - 1206127-BQ4830YMA-85 - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Application Specific Clock/Timing - CY24272ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details