Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-11T CY22388ZXC-11T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772004-CY22388ZXC-11 T Series: * Part Status: Obsolete(EOL) Family Name: CY22388 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CY22388FZXCT; CY22388FZXC; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772004-CY22388ZXC-11 T Series: * Part Status: Obsolete(EOL) Family Name: CY22388 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CY22388FZXCT; CY22388FZXC; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-11T
772004-CY22388ZXC-11T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-11T 772004-CY22388ZXC-11T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772004-CY22388ZXC-11 T Series: * Part Status: Obsolete(EOL) Family Name: CY22388 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): CY22388FZXCT; CY22388FZXC; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772004-CY22388ZXC-11T
Series: *
Part Status: Obsolete(EOL)
Family Name: CY22388
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): CY22388FZXCT; CY22388FZXC;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 772004-CY22388ZXC-11T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-11T
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285EP - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers
Application Specific Clock/Timing - CY22800FXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers