The CDCVF2510 is a 3.3-V phase-lock loop clock driver designed for synchronous DRAM applications, distributing one clock input to 10 low-skew, low-jitter outputs with integrated 25-Ω series damping resistors. It operates from 50 MHz to 175 MHz with a static phase error of ±125 ps and cycle-to-cycle jitter of |70| ps at 66 MHz to 166 MHz. The device is housed in a 24-pin TSSOP package and is characterized for operation from 0°C to 85°C. The CDCVF2510PWR variant includes a tube packaging format and complies with RoHS standards.
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver
Manufacturer: Texas Instruments
Win Source Part Number: 013036-CDCVF2510PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Family Name: CDCVF2510
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 175MHz
Alternative Parts (Cross-Reference): CDCVF2510PW;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85 Product overview: CDCVF2510PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510PWR can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC 3.3V PLL CLK-DRVR 24-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2510PWR | CDCVF2510PWR | 013036-CDCVF2510PWR | 296-6725-2-ND | 728-CDCVF2510PWR | CDCVF2510PWR | CDCVF2510PWR | CDCVF2510PWR | CDCVF2510PWR |
| Product Name | CDCVF2510 3.3-V Phase-Lock Loop Clock Driver | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWR | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC 3.3V PLL CLK-DRVR 24-TSSOP | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Generator | Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | Clock Driver | Clock Generator | |
| Package Type | TSSOP | SOP; SSOP | Surface Mount; 24-TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | TSSOP; 24-TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |