Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2081SL-552

Description
Three-PLL General Purpose EPROM-Programmable Clock Generator
Request a Quote Datasheet
Description
Three-PLL General Purpose EPROM-Programmable Clock Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2081SL-552 - Rochester Electronics
Newburyport, MA, United States
Three-PLL General Purpose EPROM-Programmable Clock Generator

Three-PLL General Purpose EPROM-Programmable Clock Generator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 980835-CY2081SL-552 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
980835-CY2081SL-552
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 980835-CY2081SL-552
Win Source Part Number: 980835-CY2081SL-552 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY2081SL-552,CY PCYPCY2081SL-552 RoHS Status: Not applicable

Win Source Part Number: 980835-CY2081SL-552
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2081SL-552,CYPCYPCY2081SL-552
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY2081SL-552 980835-CY2081SL-552
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-DP8459V-10 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock, TTL
Package Type Bulk
Supply Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22050KFZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details