Cypress Semiconductor Corp. Memory - SRAM - CY14V101QS-BK108XI CY14V101QS-BK108XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851486-CY14V101QS-BK 108XI Features: Memory IC 108 MHz Package: Tray Family Name: CY14V101 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851486-CY14V101QS-BK 108XI Features: Memory IC 108 MHz Package: Tray Family Name: CY14V101 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14V101QS-BK108XI - 851486-CY14V101QS-BK108XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14V101QS-BK108XI
851486-CY14V101QS-BK108XI
Memory - SRAM - CY14V101QS-BK108XI 851486-CY14V101QS-BK108XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 851486-CY14V101QS-BK 108XI Features: Memory IC 108 MHz Package: Tray Family Name: CY14V101 Categories: Integrated Circuits (ICs) ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 851486-CY14V101QS-BK108XI
Features: Memory IC 108 MHz
Package: Tray
Family Name: CY14V101
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14V101QS-BK108XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14V101QS-BK108XI
Integrated Circuits (ICs) - Memory CY14V101QS-BK108XI
IC NVSRAM 1MBIT SPI 24FBGA

IC NVSRAM 1MBIT SPI 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 851486-CY14V101QS-BK108XI CY14V101QS-BK108XI
Product Name Memory - SRAM - CY14V101QS-BK108XI Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip
Data Rate 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
3V Memory IC and Storage Component - 774-CY14B108M-ZSP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details