Cypress Semiconductor Corp. Memory - SRAM - CY14B104N-BA25XC CY14B104N-BA25XC

Description
Non-Volatile SRAM, 256KX16
Request a Quote Datasheet
Description
Non-Volatile SRAM, 256KX16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14B104N-BA25XC - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 256KX16

Non-Volatile SRAM, 256KX16

Supplier's Site Datasheet
Memory - SRAM - CY14B104N-BA25XC - 713999-CY14B104N-BA25XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104N-BA25XC
713999-CY14B104N-BA25XC
Memory - SRAM - CY14B104N-BA25XC 713999-CY14B104N-BA25XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 713999-CY14B104N-BA2 5XC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY14B104N Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x10) Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT ; AS6nvLC256K16DG-45IT ; AS6nvLC256K16DCG-20I T; ECCN: 3A991.b.2.b Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 713999-CY14B104N-BA25XC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY14B104N
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x10)
Alternative Parts (Cross-Reference): AS6nvLC256K16DG-20IT; AS6nvLC256K16DG-45IT; AS6nvLC256K16DCG-20IT;
ECCN: 3A991.b.2.b
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14B104N-BA25XC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B104N-BA25XC
Integrated Circuits (ICs) - Memory CY14B104N-BA25XC
IC NVSRAM 4MBIT PARALLEL 48FBGA

IC NVSRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY14B104N-BA25XC 713999-CY14B104N-BA25XC CY14B104N-BA25XC
Product Name Memory - SRAM - CY14B104N-BA25XC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Package Type BGA; FBGA48 BGA
Access Time 25 ns 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers