Cypress Semiconductor Corp. Memory - SRAM - CY14B064I-SFXI CY14B064I-SFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163916-CY14B064I-SF XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: CY14B064I Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY14B064I-SFXIT; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163916-CY14B064I-SF XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: CY14B064I Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY14B064I-SFXIT; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B064I-SFXI - 1163916-CY14B064I-SFXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B064I-SFXI
1163916-CY14B064I-SFXI
Memory - SRAM - CY14B064I-SFXI 1163916-CY14B064I-SFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1163916-CY14B064I-SF XI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Family Name: CY14B064I Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 3.4MHz Memory Interface: I2C Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY14B064I-SFXIT; Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163916-CY14B064I-SFXI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Family Name: CY14B064I
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 3.4MHz
Memory Interface: I2C
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY14B064I-SFXIT;
Introduction Date: November 07, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY14B064I-SFXI - Rochester Electronics
Newburyport, MA, United States
CY14B064I - Non-Volatile SRAM, 8KX8 PDSO16

CY14B064I - Non-Volatile SRAM, 8KX8 PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY14B064I-SFXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY14B064I-SFXI
Integrated Circuits (ICs) - Memory - Memory CY14B064I-SFXI
IC NVSRAM 64KBIT I2C 16SOIC

IC NVSRAM 64KBIT I2C 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1163916-CY14B064I-SFXI CY14B064I-SFXI CY14B064I-SFXI
Product Name Memory - SRAM - CY14B064I-SFXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip SRAM Chip Non-Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 448-CY14B104NA-ZS45XETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers